ASTM International - ASTM D4363-98(2003)
Standard Specification for Thermoplastic Chlorinated Polyethylene (CM) Jacket for Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.1 This specification covers thermoplastic chlorinated polyethylene (CM) compounds suitable for use as an outer covering or jacket on electrical cables.
1.2 These jacket materials are suitable for use on cables which will be installed at temperatures above 35°C.
1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
abstract:
This specification covers thermoplastic chlorinated polyethylene (CM) compounds suitable for use as an outer covering or jacket on electrical cables. Thermoplastic jackets shall conform to the... View More
Document History