ISO - DIS 25649-2

Floating leisure articles for use on and in the water — Part 2: Consumer information

pending
Organization: ISO
Publication Date: 1 October 2021
Status: pending
Page Count: 31
ICS Code (Outdoor and water sports equipment): 97.220.40
ICS Code (Home economics in general): 97.020
scope:

This document specifies consumer information for classified floating leisure articles for use on and in water according to ISO 25649-1:20xx.

This document is applicable with ISO 25649-1:20xx and the relevant specific parts (ISO 25649-3:20xx to ISO 25649-7:20xx).

NOTE 1 Specific safety requirements are specified in the specific parts ISO 25649-3 to ISO 25649-7.

NOTE 2 The specific parts can include exclusions from the general requirements specified in this document and/or ISO 25649-1.

Document History

DIS 25649-2
October 1, 2021
Floating leisure articles for use on and in the water — Part 2: Consumer information
This document specifies consumer information for classified floating leisure articles for use on and in water according to ISO 25649-1:20xx. This document is applicable with ISO 25649-1:20xx and the...
August 1, 2017
Floating leisure articles for use on and in the water - Part 2: Consumer information
This document specifies consumer information for classified floating leisure articles for use on and in water according to ISO 25649-1. This document is applicable with ISO 25649-1 and the relevant...

References

Advertisement