B621

Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy Rod

active, Most Current
Publication Date: 1 November 2021
Status: active
Page Count: 4
ICS Code (Nickel and chromium products): 77.150.40
scope:

This specification2 covers nickel-iron chromiummolybdenum alloy (UNS N08320)3 rod for use in general corrosive service.

The following products are covered under this specification:

Rods 5⁄16 to 3⁄4 in. (7.94 to 19.05 mm) excl in diameter, hot or cold finished, solution annealed and pickled or mechanically descaled.

Rods 3⁄4 to 31⁄2 in. (19.05 to 88.9 mm) incl in diameter, hot or cold finished, solution annealed, ground or turned.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications see related Specification SB-621 in Section II of that Code.

3 New designation established in accordance with ASTM E527 and SAE J1086, Recommended Practice for Numbering Metals and Alloys (UNS).

*A Summary of Changes section appears at the end of this standard

Document History

B621
November 1, 2021
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy Rod
This specification2 covers nickel-iron chromiummolybdenum alloy (UNS N08320)3 rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to 3⁄4...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
This specification2 covers nickel-iron chromium-molybdenum alloy (UNS N08320)3 rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to ¾...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
This specification2 covers nickel-iron chromiummolybdenum alloy (UNS N08320)* rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to 3⁄4...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
This specification2 covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to 3⁄4...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
This specification2 covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to ¾...
October 10, 1995
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
1. Scope 1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320) rod for use in general corrosive service. 1.2 The following products are covered under this specification:...
August 15, 1995
STANDARD SPECIFICATION FOR NICKEL-IRON- CHROMIUM-MOLYBDENUM ALLOY (UNS N08320) ROD
A description is not available for this item.
August 25, 1989
STANDARD SPECIFICATION FOR NICKEL-IRON- CHROMIUM-MOLYBDENUM ALLOY (UNS N08320) ROD
A description is not available for this item.
July 29, 1983
STANDARD SPECIFICATION FOR NICKEL-IRON- CHROMIUM-MOLYBDENUM ALLOY (UNS N08320) ROD
A description is not available for this item.

References

Advertisement