ASTM B621

Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod

inactive
Buy Now
Organization: ASTM
Publication Date: 10 October 1995
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1. Scope

1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320) rod for use in general corrosive service.

1.2 The following products are covered under this specification:

1.2.1 Rods 5/16 to ¾ in. (7.94 to 19.05 mm) excl in diameter, hot or cold finished, solution annealed and pickled or mechanically descaled.

1.2.2 Rods ¾ to 3½ in. (19.05 to 88.9 mm) incl in diameter, hot or cold finished, solution annealed, ground or turned.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

November 1, 2021
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy Rod
This specification2 covers nickel-iron chromiummolybdenum alloy (UNS N08320)3 rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to 3⁄4...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
This specification2 covers nickel-iron chromium-molybdenum alloy (UNS N08320)3 rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to ¾...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
This specification2 covers nickel-iron chromiummolybdenum alloy (UNS N08320)* rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to 3⁄4...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
This specification2 covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to 3⁄4...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
This specification2 covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service. The following products are covered under this specification: Rods 5⁄16 to ¾...
ASTM B621
October 10, 1995
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
1. Scope 1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320) rod for use in general corrosive service. 1.2 The following products are covered under this specification:...
August 15, 1995
STANDARD SPECIFICATION FOR NICKEL-IRON- CHROMIUM-MOLYBDENUM ALLOY (UNS N08320) ROD
A description is not available for this item.
August 25, 1989
STANDARD SPECIFICATION FOR NICKEL-IRON- CHROMIUM-MOLYBDENUM ALLOY (UNS N08320) ROD
A description is not available for this item.
July 29, 1983
STANDARD SPECIFICATION FOR NICKEL-IRON- CHROMIUM-MOLYBDENUM ALLOY (UNS N08320) ROD
A description is not available for this item.
Advertisement