DS/IEC 61196-1-100
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
| Organization: | DS |
| Publication Date: | 15 February 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
IEC 61196-1-100:2022 is available as IEC 61196-1-100:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61196-1-100:2022 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to IEC 61196-1-1xx (all parts), which specifies electrical test methods for coaxial communication cables. Further test details (for example, temperature, duration) and/or test requirements are given in the relevant test procedure and/or the relevant sectional or detail specification. A table with electrical test methods of the IEC 61196-1-1xx series is given in Annex A. This third edition cancels and replaces the second edition published in 2015. This edition includes the following significant technical changes with respect to the previous edition: - update of Annex A, Electrical test methods of the IEC 61196-1-1xx series.
Document History