DS/IEC 61196-1-100

Coaxial communication cables – Part 1-100: Electrical test methods – General requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 April 2015
Status: active
Page Count: 10
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies electrical test methods for coaxial communication cables. Further test details (for example, temperature, duration) and/or test requirements are given in the relevant cable standard.

Document History

February 15, 2022
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
IEC 61196-1-100:2022 is available as IEC 61196-1-100:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DS/IEC 61196-1-100
April 13, 2015
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies...
April 25, 2006
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies...
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series which specifies...
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies...
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series which specifies...
Advertisement