DS/IEC 61196-1-100

Coaxial communication cables - Part 1-100: Electrical test methods - General requirements

inactive
Organization: DS
Publication Date: 25 April 2006
Status: inactive
Page Count: 10
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies electrical test methods for coaxial communication cables. For information, IEC 61196-1-1XX consists of the following documents: IEC 61196-1-100 Electrical test methods - General requirements IEC 61196-1-101 Test for conductor resistance of cable IEC 61196-1-102 Test for insulation resistance of cable dielectric IEC 61196-1-103 Test for capacitance IEC 61196-1-104 Test for capacitance stability IEC 61196-1-105 Test for withstand voltage of cable dielectric IEC 61196-1-106 Test for withstand voltage of sheath IEC 61196-1-107 Test for cable microphony charge level (mechanically induced noise) IEC 61196-1-108 Test for characteristic impedance, phase and group delay, electrical length and propagation velocity IEC 61196-1-109 Spark test IEC 61196-1-110 future use IEC 61196-1-111 Test for stability of phase constant IEC 61196-1-112 Test for return loss (uniformity of impedance) IEC 61196-1-113 Test for attenuation constant/attenuation stability IEC 61196-1-114 future use IEC 61196-1-115 Pulse return loss/Step function return loss IEC 61196-1-116 future use IEC 61196-1-119 Test for r.f. power rating IEC 61196-1-122 Cross talk between coaxial cables Further test details (for example, temperature, duration) and/or test requirements are given in the relevant cable standard.

Document History

February 15, 2022
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
IEC 61196-1-100:2022 is available as IEC 61196-1-100:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 13, 2015
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies...
DS/IEC 61196-1-100
April 25, 2006
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies...
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series which specifies...
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies...
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series which specifies...
Advertisement