DSF/IEC 61196-1-100 ED. 2 - 46A/1231/CDIS
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
scope:
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series which specifies electrical test methods for coaxial communication cables. Further test details (for example, temperature, duration) and/or test requirements are given in 106 the relevant cable standard.
Document History
February 15, 2022
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
IEC 61196-1-100:2022 is available as IEC 61196-1-100:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 13, 2015
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies...
April 25, 2006
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies...
DSF/IEC 61196-1-100 ED. 2 - 46A/1231/CDIS
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series which specifies...
Coaxial communication cables – Part 1-100: Electrical test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies...
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series which specifies...