DLA - SMD-5962-18222

MICROCIRCUIT, LINEAR, CURRENT MODE, DUAL OUTPUT PWM CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 March 2022
Status: inactive
Page Count: 28
scope:

Scope.

This drawing documents three product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 13, 2023
MICROCIRCUIT, LINEAR, CURRENT MODE, DUAL OUTPUT PWM CONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents product assurance class levels consisting of high reliability (device class Q), space application (device class V or Y), and plastic encapsulated microcircuits (PEM)...
September 1, 2022
MICROCIRCUIT, LINEAR, CURRENT MODE, DUAL OUTPUT PWM CONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-18222
March 25, 2022
MICROCIRCUIT, LINEAR, CURRENT MODE, DUAL OUTPUT PWM CONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement