DLA - SMD-5962-16208 REV E

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 151,824 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 June 2022
Status: inactive
Page Count: 69
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

November 2, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 151,824 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, MONOLITHIC SILICON
A description is not available for this item.
March 1, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 151,824 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-16208 REV E
June 27, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 151,824 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 19, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 151,824 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 1, 2019
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 151,824 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 15, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 151,824 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 16, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 151,824 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 5, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 151,824 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement