DLA - SMD-5962-12204 REV C

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USER-CONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 20 September 2022
Status: active
Page Count: 36
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-12204 REV C
September 20, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USER-CONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 1, 2019
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USERCONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes which are...
August 13, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USERCONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON
This drawing documents two product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38535. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 25, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USER-CONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38535. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement