DOD - SMD 5962-12204

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USER-CONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 25 July 2012
Status: inactive
Page Count: 30
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38535. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 20, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USER-CONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 1, 2019
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USERCONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes which are...
August 13, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USERCONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON
This drawing documents two product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38535. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-12204
July 25, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 64-MEG, USER-CONFIGURABLE, 3.3 VOLT, NOR FLASH MEMORY, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38535. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement