CEI - EN 60335-1/A11

Household and similar electrical appliances - Safety Part 1: General requirements

active
Organization: CEI
Publication Date: 1 January 2015
Status: active
Page Count: 10
ICS Code (Wires): 29.060.10
ICS Code (Conduits for electrical purposes): 29.120.10

Document History

March 1, 2022
Household and similar electrical appliances - Safety Part 1: General requirements
A description is not available for this item.
October 1, 2019
Household and similar electrical appliances - Safety Part 1: General requirements
Dual supply appliances, either mains-supplied or battery-operated, are regarded as battery-operated appliances when operated in the battery mode.
June 1, 2018
Household and similar electrical appliances - Safety Part 1: General requirements
A description is not available for this item.
EN 60335-1/A11
January 1, 2015
Household and similar electrical appliances - Safety Part 1: General requirements
A description is not available for this item.
April 1, 2014
Household and similar electrical appliances - Safety Part 1: General requirements
A description is not available for this item.
May 1, 2013
Household and similar electrical appliances - Safety Part 1: General requirements
This European Standard deals with the safety of electrical appliances for household environment and commercial purposes, their rated voltage being not more than 250 V for single-phase and 480 V for...
January 1, 2013
Household and similar electrical appliances - Safety Part 1: General requirements
This International Standard deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
November 1, 2010
Household and similar electrical appliances - Safety - Part 1: General requirements
Questa Variante europea modifica la EN 60335-1, Norma generale relativa alla sicurezza degli apparecchi elettrici d'uso domestico e similare. Le principali variazioni sono: - "Introduzione":...
January 1, 2007
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 1: Norme generali
La presente Variante modifica la Norma EN 60335-1:2002 e recepisce anche il Corrigendum 1 IEC dell'agosto 2006. Le modifiche sono numerose e toccano quasi tutti i capitoli. Le principali...
June 1, 2006
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Sicurezza - Parte 1: Norme generali
La presente Variante A12 modifica la Norma EN 60335-1:2002. La modifica riguarda il paragrafo 29.3 in particolare con riferimento all'isolamento rinforzato. Viene introdotta una nuova tabella...
April 1, 2005
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Sicurezza - Parte 1: Norme generali
La presente Variante comprende gli Amendment A1:2004-12 ed A11:2004-02 alla EN 60335-1:2002 ed il Corrigendum 1 IEC:2002-01 pubblicato dal CENELEC come A11. Essa modifica la Norma CEI EN 60335-1. Gli...
Advertisement