CEI EN 60335-1
Household and similar electrical appliances - Safety Part 1: General requirements
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Laundry appliances): | 97.060 |
Document History
March 1, 2022
Household and similar electrical appliances - Safety Part 1: General requirements
A description is not available for this item.
October 1, 2019
Household and similar electrical appliances - Safety Part 1: General requirements
Dual supply appliances, either mains-supplied or battery-operated, are regarded as battery-operated appliances when operated in the battery mode.
CEI EN 60335-1
June 1, 2018
Household and similar electrical appliances - Safety Part 1: General requirements
A description is not available for this item.
January 1, 2015
Household and similar electrical appliances - Safety Part 1: General requirements
A description is not available for this item.
April 1, 2014
Household and similar electrical appliances - Safety Part 1: General requirements
A description is not available for this item.
May 1, 2013
Household and similar electrical appliances - Safety Part 1: General requirements
This European Standard deals with the safety of electrical appliances for household environment and commercial purposes, their rated voltage being not more than 250 V for single-phase and 480 V for...
January 1, 2013
Household and similar electrical appliances - Safety Part 1: General requirements
This International Standard deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for...
November 1, 2010
Household and similar electrical appliances - Safety - Part 1: General requirements
Questa Variante europea modifica la EN 60335-1, Norma generale relativa alla sicurezza degli apparecchi elettrici d'uso domestico e similare. Le principali variazioni sono:
- "Introduzione":...
January 1, 2007
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 1: Norme generali
La presente Variante modifica la Norma EN 60335-1:2002 e recepisce anche il Corrigendum 1 IEC dell'agosto 2006.
Le modifiche sono numerose e toccano quasi tutti i capitoli.
Le principali...
June 1, 2006
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Sicurezza - Parte 1: Norme generali
La presente Variante A12 modifica la Norma EN 60335-1:2002.
La modifica riguarda il paragrafo 29.3 in particolare con riferimento all'isolamento rinforzato.
Viene introdotta una nuova tabella...
April 1, 2005
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Sicurezza - Parte 1: Norme generali
La presente Variante comprende gli Amendment A1:2004-12 ed A11:2004-02 alla EN 60335-1:2002 ed il Corrigendum 1 IEC:2002-01 pubblicato dal CENELEC come A11.
Essa modifica la Norma CEI EN 60335-1.
Gli...