DLA - SMD-5962-92140 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 128K X 16-BIT UVEPROM, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 21 November 2022
Status: active
Page Count: 14
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-92140 REV B
November 21, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 128K X 16-BIT UVEPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
July 20, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 128K X 16-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 15, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 128K X 16-BIT UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes, consisting of military high reliability (device classes B, Q, and M)...

References

Advertisement