DLA - SMD-5962-92057 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 18 PARALLEL FIFO, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 23 January 2023
Status: active
Page Count: 29
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-92057 REV B
January 23, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 18 PARALLEL FIFO, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
November 14, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 18 PARALLEL FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 15, 1993
MICROCIRCUIT, MEMORY, CMOS, 1K X 18 PARALLEL FIFO, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement