DOD - SMD 5962-92057

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 18 PARALLEL FIFO, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 November 2012
Status: active
Page Count: 28
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 23, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 18 PARALLEL FIFO, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-92057
November 14, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 18 PARALLEL FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 15, 1993
MICROCIRCUIT, MEMORY, CMOS, 1K X 18 PARALLEL FIFO, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement