DLA - SMD-5962-93244 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 512K X 8 BIT 5-VOLT PROGRAMMING EEPROM, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 1 February 2023
Status: active
Page Count: 21
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-93244 REV B
February 1, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 512K X 8 BIT 5-VOLT PROGRAMMING EEPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
December 21, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 512K X 8 BIT 5-VOLT PROGRAMMING EEPROM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class M and Q). A choice of case outlines and lead finishes are...
December 8, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 512K X 8 BIT 5-VOLT PROGRAMMING EEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement