DSF/PREN ISO 10297
Gas cylinders – Cylinder valves – Specification and type testing (ISO/DIS 10297:2023)
| Organization: | DS |
| Status: | pending |
| Page Count: | 67 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball valves) for bundles of cylinders; c) cylinder valves or main valves with integrated pressure regulator (VIPR); NOTE 1 - This includes the following specific VIPR designs where: 1) the pressure regulating system of a VIPR is acting as the primary valve operating mechanism (VIPR type B). This also includes designs where closure of the primary valve operating mechanism of a VIPR is obtained by closing the seat of the pressure regulating mechanism.; 2) the primary valve operating mechanism of a VIPR is located at the low pressure side of the pressure regulating system (VIPR type C). d) valves for pressure drums and tubes; which convey compressed, liquefied or dissolved gases. NOTE 2 - Where there is no risk of ambiguity, cylinder valves, main valves, VIPR and valves for pressure drums and tubes are addressed with the collective term "valves" within this document. NOTE 3 - The term "pressure receptacle" is used within this document to cover instances where no differentiation is necessary between gas cylinders, bundles of cylinders, pressure drums and tubes.
Document History