DS/EN ISO 10297

Transportable gas cylinders - Cylinder valves - Specification and type testing

inactive
Organization: DS
Publication Date: 20 February 2006
Status: inactive
Page Count: 38
ICS Code (Pressure vessels): 23.020.30
scope:

This standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or dissolved gases. This International Standard does not apply to valves for cryogenic equipment, for fire extinguishers or for liquefied petroleum gas (LPG). Additional specific requirements for valves fitted with pressure-reducing devices (see ISO 22435 and EN 738-3), residual pressure-retaining devices and non-return devices (see ISO 15996), and bursting discs and pressure-relief devices (see ISO 4126 and prEN 14513) are not covered by this International Standard. NOTE Requirements for valves for liquefied petroleum gas (LPG) are specified in ISO 14245 and EN 13152, and in ISO 15995 and EN 13153. Requirements for valves for cryogenic vessels are specified in ISO 21011. Further specific requirements for valves for breathing apparatus are specified in EN 144-1, EN 144-2 and EN 144-3.

Document History

May 2, 2017
Gas cylinders – Cylinder valves – Specification and type testing – Amendment 1: Pressure drums and tubes (ISO 10297:2014/Amd 1:2017)
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
August 4, 2014
Gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
DS/EN ISO 10297
February 20, 2006
Transportable gas cylinders - Cylinder valves - Specification and type testing
This standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or dissolved...
Gas cylinders – Cylinder valves – Specification and type testing (ISO 10297:2014/FDAM 1:2016)
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
Gas cylinders – Cylinder valves – Specification and type testing (ISO/DIS 10297:2023)
This document specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball valves)...
Gas cylinders - Cylinder valves - Specification and type testing (ISO/FDIS 10297:2014)
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
Gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
Gas cylinders - Cylinder valves - Specification and type testing (ISO/DIS 10297:2012)
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
Advertisement