DSF/EN ISO 10297/PRA1

Gas cylinders - Cylinder valves - Specification and type testing

inactive
Organization: DS
Status: inactive
Page Count: 9
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to transportable gas cylinders or used as a main valve for bundles which convey compressed, liquefied or dissolved gases. Where cylinder valves are used for pressure drums or trailers this standard may be used as a guide. This International Standard does not apply to cylinder valves for cryogenic equipment, for portable fire extinguishers, or for liquefied petroleum gas (LPG) and for quick-release valves and non-return valves. Additional features of a cylinder valve other than the main shut-off function are also excluded from the scope. NOTE 1 Requirements for valves for cryogenic vessels are specified in ISO 21011 and on regional level e.g. in EN 1626. Requirements for valves for portable fire extinguishers on regional level are specified e.g. in EN 3 series. Requirements for quick-release valves and non-return valves might be specified in regional regulations/standards. For operational safety when filling and handling cylinders equipped with quick-release valves see EIGA SI 08/CGA SB-39. NOTE 2 Requirements for manufacturing tests and examinations of cylinder valves and VIPR are given in ISO 14246. NOTE 3 Additional requirements for VIPR are specified in ISO 22435 or ISO 10524-3. Additional requirements for residual pressure-retaining devices and non-return devices are specified in ISO 15996. Additional requirements for pressure-relief devices might be specified in regional regulations/standards. NOTE 4 Additional specific requirements for cylinder valves for breathing apparatuses on regional level are specified e.g. in EN 144 series. Additional specific requirements for quick-release valves for fixed firefighting systems on regional level are specified e.g. in EN 12094-4.

Document History

May 2, 2017
Gas cylinders – Cylinder valves – Specification and type testing – Amendment 1: Pressure drums and tubes (ISO 10297:2014/Amd 1:2017)
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
August 4, 2014
Gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
February 20, 2006
Transportable gas cylinders - Cylinder valves - Specification and type testing
This standard specifies valve design, production and marking requirements, and type test methods for valves intended to be fitted to gas cylinders which convey compressed, liquefied or dissolved...
Gas cylinders – Cylinder valves – Specification and type testing (ISO 10297:2014/FDAM 1:2016)
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
Gas cylinders – Cylinder valves – Specification and type testing (ISO/DIS 10297:2023)
This document specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball valves)...
Gas cylinders - Cylinder valves - Specification and type testing (ISO/FDIS 10297:2014)
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
DSF/EN ISO 10297/PRA1
Gas cylinders - Cylinder valves - Specification and type testing
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
Gas cylinders - Cylinder valves - Specification and type testing (ISO/DIS 10297:2012)
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted...
Advertisement