DSF/prEN ISO 10297
Gas cylinders - Cylinder valves - Specification and type testing (ISO/DIS 10297:2012)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This International Standard specifies design, type test methods and marking requirements for cylinder valves including cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to transportable gas cylinders or used as a main valve for bundles which convey compressed, liquefied or dissolved gases. Where cylinder valves are used for pressure drums or trailers this standard may be used as a guide.
This International Standard does not apply to cylinder valves for cryogenic equipment, for portable fire extinguishers, or for liquefied petroleum gas (LPG) and for quick-release valves and non-return valves.
Additional features of a cylinder valve other than the main shut-off function are also excluded from the scope.
NOTE 1 Requirements for valves for cryogenic vessels are specified in ISO 21011 and on regional level e.g. in EN 1626. Requirements for valves for portable fire extinguishers on regional level are specified e.g. in EN 3 series.
Requirements for quick-release valves and non-return valves might be specified in regional regulations/standard
Document History