ISO - DIS 8092-7
Road vehicles — Connections for on-board electrical wiring harnesses — Part 7: Electrical connection requirements, test methods and interface definition for miniaturized coaxial connections
| Organization: | ISO |
| Publication Date: | 19 July 2023 |
| Status: | pending |
| Page Count: | 45 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This document contains procedures for performance testing of electrical terminals, connectors, and components for coaxial-style cable with an outside cable diameter of 3,6 mm and smaller. These are often called "Mini coaxial connector systems." This specification applies to coaxial cable connection systems that operate at frequencies from DC to 9 GHz and are intended for road vehicles. The characteristic impedance of the Mini-Coax connection system described here is 50 Ω, however nothing excludes the use of these connectors in systems with a different characteristic impedance. This specification applies only to connection systems using coaxial cable. This document is intended to asses a connector with the same pass/fail outcome as[1] would produce.
Users are encouraged to consider using existing design interfaces. Examples of existing design interfaces, both water sealed and unsealed, are available in Annex F.
Document History