IEC - 62899-202-10

Printed electronics – Part 202-10: Materials – Resistance measurement method for thermoformable conducting layer

active, Most Current
Organization: IEC
Publication Date: 1 August 2023
Status: active
Page Count: 30
ICS Code (Printed circuits and boards): 31.180
ICS Code (Insulating materials in general): 29.035.01
scope:

This part of IEC 62899 defines terminology and measurement methods for the resistance change of conductive ink layer(s) as a function of thermoplastic elongation. The method measures resistance changes in-situ or post-elongation.

This document is applicable to thermoformable substrates with conductive ink layers. The thermoformable substrates can have printed graphic ink as well and cover insulation layers.

Document History

62899-202-10
August 1, 2023
Printed electronics – Part 202-10: Materials – Resistance measurement method for thermoformable conducting layer
This part of IEC 62899 defines terminology and measurement methods for the resistance change of conductive ink layer(s) as a function of thermoplastic elongation. The method measures resistance...

References

Advertisement