NEMA - C37.54

Indoor AC High Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear—Conformance Test Procedures

inactive
Organization: NEMA
Publication Date: 1 January 2023
Status: inactive
Page Count: 33
scope:

Scope and Objectives

When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it by the manufacturer in accordance with IEEE C37.04. Preferred values of the ratings are listed in clause 6 of IEEE C37.04; other values may be assigned to the circuit breaker by the manufacturer where supported by a complete set of type tests supporting these alternative values. Conformance tests according to this standard must utilize the assigned rated values from the type testing. As a requirement of conformance testing, the circuit breaker shall have completed the design testing requirements of IEEE C37.09. If IEEE C37.09 tests have not been previously performed, the tests required by IEEE C37.09 beyond tests described by this standard may be performed concurrently with conformance testing.

Note: Additional tests per IEEE C37.09 need not be witnessed by the certifying party.

Document History

January 1, 2024
Alternating Current High-Voltage Circuit Breakers Applied in Metal-Enclosed Switchgear—Conformance Test Procedures
Scope and Objectives When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it by the...
C37.54
January 1, 2023
Indoor AC High Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear—Conformance Test Procedures
Scope and Objectives When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it by the...
January 1, 2002
Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear — Conformance Test Procedures
Scope and objectives When conformance tests are required, this Standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance...
January 1, 2002
For Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear— Conformance Test Procedures
Scope and objectives When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance...
January 1, 2002
For Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear - Conformance Test Procedures
When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance with ANSI/IEEE C37.04....
January 1, 1996
Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear
A description is not available for this item.
January 1, 1996
Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear
A description is not available for this item.

References

Advertisement