NEMA - ANSI C37.54
Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 38 |
Document History
January 1, 2024
Alternating Current High-Voltage Circuit Breakers Applied in Metal-Enclosed Switchgear—Conformance Test Procedures
Scope and Objectives
When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it by the...
January 1, 2023
Indoor AC High Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear—Conformance Test Procedures
Scope and Objectives
When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it by the...
January 1, 2002
Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear — Conformance Test Procedures
Scope and objectives
When conformance tests are required, this Standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance...
January 1, 2002
For Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear— Conformance Test Procedures
Scope and objectives
When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance...
January 1, 2002
For Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear - Conformance Test Procedures
When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance with ANSI/IEEE C37.04....
January 1, 1996
Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear
A description is not available for this item.
ANSI C37.54
January 1, 1996
Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear
A description is not available for this item.