NEMA - C37.54

Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear

inactive
Organization: NEMA
Publication Date: 1 January 1996
Status: inactive
Page Count: 38

Document History

January 1, 2024
Alternating Current High-Voltage Circuit Breakers Applied in Metal-Enclosed Switchgear—Conformance Test Procedures
Scope and Objectives When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it by the...
January 1, 2023
Indoor AC High Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear—Conformance Test Procedures
Scope and Objectives When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it by the...
January 1, 2002
Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear — Conformance Test Procedures
Scope and objectives When conformance tests are required, this Standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance...
January 1, 2002
For Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear— Conformance Test Procedures
Scope and objectives When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance...
January 1, 2002
For Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear - Conformance Test Procedures
When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance with ANSI/IEEE C37.04....
C37.54
January 1, 1996
Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear
A description is not available for this item.
January 1, 1996
Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear
A description is not available for this item.
Advertisement