NEMA - ANSI C37.54

For Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear— Conformance Test Procedures

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2002
Status: inactive
Page Count: 46
scope:

Scope and objectives

When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance with ANSI/IEEE C37.04. Preferred ratings are listed in ANSI C37.06. As a requirement of conformance testing, the circuit breaker shall have completed the design testing requirements of ANSI/IEEE C37.09. If ANSI/IEEE C37.09 tests have not been previously performed, the tests required by ANSI/IEEE C37.09 beyond tests described by this standard may be performed concurrently with conformance testing.

NOTE-Additional tests per ANSI/IEEE C37.09 need not be witnessed by the certifying party.

Document History

January 1, 2024
Alternating Current High-Voltage Circuit Breakers Applied in Metal-Enclosed Switchgear—Conformance Test Procedures
Scope and Objectives When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it by the...
January 1, 2023
Indoor AC High Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear—Conformance Test Procedures
Scope and Objectives When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it by the...
January 1, 2002
Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear — Conformance Test Procedures
Scope and objectives When conformance tests are required, this Standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance...
ANSI C37.54
January 1, 2002
For Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear— Conformance Test Procedures
Scope and objectives When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance...
January 1, 2002
For Indoor Alternating Current High-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear - Conformance Test Procedures
When conformance tests are required, this standard specifies tests to demonstrate that the circuit breaker being tested conforms with the ratings assigned to it in accordance with ANSI/IEEE C37.04....
January 1, 1996
Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear
A description is not available for this item.
January 1, 1996
Conformance Test Procedures for Indoor Alternating Current Medium-Voltage Circuit Breakers Applied as Removable Elements in Metal-Enclosed Switchgear
A description is not available for this item.

References

Advertisement