ISO - 5618-1

Fine ceramics (advanced ceramics, advanced technical ceramics) — Test method for GaN crystal surface defects — Part 1: Classification of defects

active, Most Current
Organization: ISO
Publication Date: 1 November 2023
Status: active
Page Count: 14
ICS Code (Advanced ceramics): 81.060.30
scope:

This document gives a classification of the dislocations and process-induced defects, from among the various surface defects, that occur on single-crystal gallium nitride (GaN) substrates or single-crystal GaN films.

It is applicable to the dislocations and process-induced defects exposed on the surface of the following types of GaN substrates or films:

- single-crystal GaN substrate;

- single-crystal GaN film formed by homoepitaxial growth on a single-crystal GaN substrate;

- single-crystal GaN film formed by heteroepitaxial growth on a single-crystal aluminium oxide (Al2O3), silicon carbide (SiC) or silicon (Si) substrate.

It is not applicable to defects exposed on the surface if the absolute value of the acute angle between the surface normal and the c-axis of GaN is ≥ 8°.

Document History

5618-1
November 1, 2023
Fine ceramics (advanced ceramics, advanced technical ceramics) — Test method for GaN crystal surface defects — Part 1: Classification of defects
This document gives a classification of the dislocations and process-induced defects, from among the various surface defects, that occur on single-crystal gallium nitride (GaN) substrates or...

References

Advertisement