IEEE - C57.19.02
Design and Performance Requirements for Bushings Applied to Liquid-Immersed Distribution Transformers
| Organization: | IEEE |
| Publication Date: | 5 June 2023 |
| Status: | active |
| Page Count: | 42 |
scope:
This standard covers electrical, mechanical, dimensional, and related requirements for non-condenser bushings used in liquid-immersed distribution transformers covered by IEEE Std C57.12.20™ [B3], IEEE Std C57.12.34™ [B4], IEEE Std C57.12.36™ [B5], and IEEE Std C57.12.38™ [B6] and that have basic impulse insulation levels (BILs) of less than or equal to 200 kV.6 These requirements are to be interpreted, measured, or tested in accordance with IEEE Std C57.19.00™ unless otherwise stated in this standard.7
6The numbers in brackets correspond to those of the bibliography in Annex D.
7Information on references can be found in Clause 2.
Document History