DLA - SMD-5962-88701

MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 16 October 1989
Status: inactive
Page Count: 8

Document History

May 13, 2020
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
April 2, 2015
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 17, 2008
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
October 25, 2007
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 2, 2006
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 21, 2002
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
A description is not available for this item.
February 8, 1995
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
March 29, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
SMD-5962-88701
October 16, 1989
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
A description is not available for this item.
Advertisement