DLA - SMD-5962-88701 REV B

MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 8 February 1995
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 OMA541SKB, MSK 541B, MSK 145B, MSK 146B High power, operational amplifier 02 OMA541SKCB High power, operational amplifier

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style U See figure 1 8 Dual-in-line (Z-tab power) X See figure 1 8 Flange mount Y See figure 1 8 Dual-in-line (power) Z See figure 1 6 Single-in-line

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (±VCC) . . . . . . . . . . . . . . . ±40 V dc Differential input voltage . . . . . . . . . . . . . ±VCC Common mode input voltage . . . . . . . . . . . . . ±VCC Maximum power dissipation (PD) 2/ 3/ . . . . . . . . 125 W Storage temperature range . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . +300°C Thermal resistance, junction-to-case (θJC): Device type 01 . . . . . . . . . . . . . . . . . . 2.2°C/W Device type 02 . . . . . . . . . . . . . . . . . . 1.5°C/W Junction temperature (TJ) . . . . . . . . . . . . . +200°C

Supply voltage (±VCC) . . . . . . . . . . . . . . . . . . ±34 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 13, 2020
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
April 2, 2015
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 17, 2008
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
October 25, 2007
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 2, 2006
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 21, 2002
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
A description is not available for this item.
SMD-5962-88701 REV B
February 8, 1995
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
March 29, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
October 16, 1989
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
A description is not available for this item.
Advertisement