DLA - SMD-5962-88701 REV A
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
| Organization: | DLA |
| Publication Date: | 29 March 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OMA541S High power operational amplifier
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 8 Flange mount Y See figure 1 8 Dual-in-line (power)
The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (±VCC) . . . . . . . . . . . . . . . . . . . . . . . . . ±40 V dc Differential input voltage . . . . . . . . . . . . . . . . . . . . . . . ±VCC Common mode input voltage . . . . . . . . . . . . . . . . . . . . . . . ±VCC Maximum power dissipation (PD) 2/ 3/ . . . . . . . . . . . . . . . . . . 125 W Storage temperature range . . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . . . . . 2.2°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . +200°C
Supply voltage (±VCC) . . . . . . . . . . . . . . . . . . . . . . . . . ±34 V dc Ambient operating temperature range (TA) . . . . . . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History