DOD - SMD 5962-88701

MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER

inactive
Buy Now
Organization: DOD
Publication Date: 25 October 2007
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 13, 2020
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
April 2, 2015
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 17, 2008
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD 5962-88701
October 25, 2007
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 2, 2006
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 21, 2002
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
A description is not available for this item.
February 8, 1995
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
March 29, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
October 16, 1989
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
A description is not available for this item.

References

Advertisement