SAE International - J739_198606

CUTTING EDGE - CURVED GRADER

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1986
Status: active
description:

This standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. These cutting edges are further defined in SAE J740 for hole conformation.

Document History

August 30, 2007
Cutting Edge-Curved Grader
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1.) Hole conformation is further defined in SAE J740 and...
February 5, 2006
Cutting Edge—Curved Grader
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1 .) Hole conformation is further defined in SAE J740 and...
June 1, 1991
CUTTING EDGE—CURVED GRADER
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1 .) Hole conformation is further defined in SAE J740 and...
J739_198606
June 1, 1986
CUTTING EDGE - CURVED GRADER
This standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. These cutting edges are further defined in SAE J740 for hole conformation.
Advertisement