SAE International - J739_200708

Cutting Edge-Curved Grader

active
Buy Now
Organization: SAE International
Publication Date: 30 August 2007
Status: active
description:

This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1.) Hole conformation is further defined in SAE J740 and... View More

Document History

J739_200708
August 30, 2007
Cutting Edge-Curved Grader
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1.) Hole conformation is further defined in SAE J740 and...
February 5, 2006
Cutting Edge—Curved Grader
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1 .) Hole conformation is further defined in SAE J740 and...
June 1, 1991
CUTTING EDGE—CURVED GRADER
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1 .) Hole conformation is further defined in SAE J740 and...
June 1, 1986
CUTTING EDGE - CURVED GRADER
This standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. These cutting edges are further defined in SAE J740 for hole conformation.
Advertisement