SAE International - J739_200602

Cutting Edge—Curved Grader

active
Buy Now
Organization: SAE International
Publication Date: 5 February 2006
Status: active
description:

This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See

Figure 1 and Table 1 .) Hole conformation is further defined in SAE... View More

Document History

August 30, 2007
Cutting Edge-Curved Grader
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1.) Hole conformation is further defined in SAE J740 and...
J739_200602
February 5, 2006
Cutting Edge—Curved Grader
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1 .) Hole conformation is further defined in SAE J740 and...
June 1, 1991
CUTTING EDGE—CURVED GRADER
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1 .) Hole conformation is further defined in SAE J740 and...
June 1, 1986
CUTTING EDGE - CURVED GRADER
This standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. These cutting edges are further defined in SAE J740 for hole conformation.
Advertisement