SAE International - J739_199106
CUTTING EDGE—CURVED GRADER
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 June 1991 |
| Status: | active |
description:
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See
Figure 1 and Table 1 .) Hole conformation is further defined in SAE... View More
Document History
August 30, 2007
Cutting Edge-Curved Grader
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1.) Hole conformation is further defined in SAE J740 and...
February 5, 2006
Cutting Edge—Curved Grader
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1 .) Hole conformation is further defined in SAE J740 and...
J739_199106
June 1, 1991
CUTTING EDGE—CURVED GRADER
This SAE Standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. (See Figure 1 and Table 1 .) Hole conformation is further defined in SAE J740 and...
June 1, 1986
CUTTING EDGE - CURVED GRADER
This standard is intended for curved cutting edge sections used on graders as defined in SAE J870 and J1057. These cutting edges are further defined in SAE J740 for hole conformation.