SAE International - J1463_199801

Pull-Type Clutch Transmission Installation Dimensions

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1998
Status: active
description:

This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See

Figure 1 .

Document History

November 9, 2012
Pull-Type Clutch Transmission Installation Dimensions
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See Figure 1 .
April 24, 2003
Pull-Type Clutch Transmission Installation Dimensions
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See Figure 1 .
J1463_199801
January 1, 1998
Pull-Type Clutch Transmission Installation Dimensions
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See Figure 1 .
November 1, 1984
PULL-TYPE CLUTCH—TRANSMISSION INSTALLATION DIMENSIONS—J1463 NOV84
This drawing and dimensional data documents the typical transmission interface dimensions that are used with 14 in and 15½ in pull-type clutches. It is intended to provide dimensional guidelines for...

References

Advertisement