SAE International - J1463_198411
PULL-TYPE CLUTCH—TRANSMISSION INSTALLATION DIMENSIONS—J1463 NOV84
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 November 1984 |
| Status: | active |
description:
This drawing and dimensional data documents the typical transmission interface dimensions that are used with 14 in and 15½ in pull-type clutches. It is intended to provide dimensional guidelines... View More
Document History
November 9, 2012
Pull-Type Clutch Transmission Installation Dimensions
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See Figure 1 .
April 24, 2003
Pull-Type Clutch Transmission Installation Dimensions
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See Figure 1 .
January 1, 1998
Pull-Type Clutch Transmission Installation Dimensions
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See Figure 1 .
J1463_198411
November 1, 1984
PULL-TYPE CLUTCH—TRANSMISSION INSTALLATION DIMENSIONS—J1463 NOV84
This drawing and dimensional data documents the typical transmission interface dimensions that are used with 14 in and 15½ in pull-type clutches. It is intended to provide dimensional guidelines for...