SAE International - J1463_201211
Pull-Type Clutch Transmission Installation Dimensions
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 November 2012 |
| Status: | active |
description:
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See
Figure 1 .
Document History
J1463_201211
November 9, 2012
Pull-Type Clutch Transmission Installation Dimensions
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See Figure 1 .
April 24, 2003
Pull-Type Clutch Transmission Installation Dimensions
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See Figure 1 .
January 1, 1998
Pull-Type Clutch Transmission Installation Dimensions
This SAE Recommended Practice documents the typical transmission interface dimensions that are used with 14-in and larger pull-type clutches. See Figure 1 .
November 1, 1984
PULL-TYPE CLUTCH—TRANSMISSION INSTALLATION DIMENSIONS—J1463 NOV84
This drawing and dimensional data documents the typical transmission interface dimensions that are used with 14 in and 15½ in pull-type clutches. It is intended to provide dimensional guidelines for...