DOD - SMD 5962-89490

MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR

inactive
Buy Now
Organization: DOD
Publication Date: 2 February 2012
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 18, 2020
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
SMD 5962-89490
February 2, 2012
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
April 19, 2006
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 21, 2005
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 2, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 19, 1990
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
A description is not available for this item.

References

Advertisement