DLA - SMD-5962-89490 REV A
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
| Organization: | DLA |
| Publication Date: | 2 June 1992 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OM7509SC Dual, fixed, voltage regulator, +15 V output and −15 V output 02 OM7501SC Dual, fixed, voltage regulator, +5 V output and −5 V output 03 OM7502SC Dual, fixed, voltage regulator, +5 V output and −12 V output 04 OM7503SC Dual, fixed, voltage regulator, +5 V output and −15 V output 05 OM7504SC Dual, fixed, voltage regulator, +12 V output and −5 V output 06 OM7505SC Dual, fixed, voltage regulator, +12 V output and −12 V output 07 OM7506SC Dual, fixed, voltage regulator, +12 V output and −15 V output 08 OM7507SC Dual, fixed, voltage regulator, +15 V output and −5 V output 09 OM7508SC Dual, fixed, voltage regulator, +15 V output and −12 V output
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 5 Flange mount
Input voltage (positive output) . . . . . . . . . . . . . . +35 V dc Input voltage (negative output) . . . . . . . . . . . . . . −35 V dc Thermal solution (IO = 5.0 mA at rated VOUT) . . . . . . +175°C Power dissipation (PD): TA = +25°C . . . . . . . . . . . . . . . . . . . . . . . 3.0 W TC = +25° . . . . . . . . . . . . . . . . . . . . . . . 17.5 W Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . 3.0°C/W Thermal resistance, junction -to-ambient (ΘJA) . . . . . . 42°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . +150°C
Ambient temperature range (TA) . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History