DLA - SMD-5962-89490

MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR

inactive
Organization: DLA
Publication Date: 19 July 1990
Status: inactive
Page Count: 12

Document History

November 18, 2020
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
February 2, 2012
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
April 19, 2006
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 21, 2005
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 2, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
SMD-5962-89490
July 19, 1990
MICROCIRCUIT, HYBRID, LINEAR, DUAL POSITIVE AND NEGATIVE 15-VOLT, 12-VOLT, AND 5-VOLT REGULATOR
A description is not available for this item.

References

Advertisement