ASTM International - ASTM B188-15(2023)
Standard Specification for Seamless Copper Bus Pipe and Tube
| Organization: | ASTM International |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Copper products): | 77.150.30 |
significance And Use:
18.1 For purposes of determining compliance with the specified limits for requirements of the properties listed in the following table, an observed value or a calculated value shall be rounded as... View More
scope:
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors.
1.1.1 The product shall be made from one of the following coppers, as denoted in the ordering information:2
| Copper UNS No.2 | Previously Used Designation | Type of Copper |
| ??C10100 | ?OFE | Oxygen-free, electronic |
| ??C10200 | OF | Oxygen-free without residual deoxidants |
| ??C10300 | - | Oxygen-free, extra low phosphorus |
| ??C10400, C10500, ???C10700 | ?OFS | Oxygen-free, silver bearing |
| ??C11000 | ?ETP | Electrolytic tough pitch |
| ??C11300, C11400, ???C11600 | ?STP | Silver-bearing tough pitch |
| ??C12000 | ?DLP | Phosphorized, low residual phosphorus |
1.2 Unless otherwise specified, any one of the above coppers may be furnished.
1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers seamless copper bus pipe and tube intended for use as electrical conductors. The material shall be manufactured by such hot-working, cold-working, and annealing... View More
Document History