ASTM International - ASTM B188-15e1

Standard Specification for Seamless Copper Bus Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 10
ICS Code (Copper products): 77.150.30
significance And Use:

18.1 For purposes of determining compliance with the specified limits for requirements of the properties listed in the following table, an observed value or a calculated value shall be rounded as... View More

scope:

1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors.

1.1.1 The product shall be made from one of the following coppers, as denoted in the ordering information:2

Copper
UNS No.2
Previously
Used
Designation
Type of Copper
   
  C10100  OFE Oxygen-free, electronic
  C10200 OF Oxygen-free without residual deoxidants
  C10300 - Oxygen-free, extra low phosphorus
  C10400, C10500,
   C10700
 OFS Oxygen-free, silver bearing
  C11000  ETP Electrolytic tough pitch
  C11300, C11400,
   C11600
 STP Silver-bearing tough pitch
  C12000  DLP Phosphorized, low residual phosphorus

1.2 Unless otherwise specified, any one of the above coppers may be furnished.

1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

abstract:

This specification covers seamless copper bus pipe and tube intended for use as electrical conductors. The material shall be manufactured by such hot-working, cold-working, and annealing... View More

Document History

October 1, 2023
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
ASTM B188-15e1
May 1, 2015
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
May 1, 2015
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
October 1, 2010
Standard Specification for Seamless Copper Bus Pipe and Tube
This specification covers seamless copper bus pipe and tube intended for use as electrical conductors. The material shall be manufactured by such hot-working, cold-working, and annealing processing...
October 1, 2009
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
April 10, 2002
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall normally be made from one of the following...
April 10, 2002
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall normally be made from one of the following...
Advertisement