ASTM International - ASTM B188-09

Standard Specification for Seamless Copper Bus Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 10
ICS Code (Copper products): 77.150.30
significance And Use:

For purposes of determining compliance with the specified limits for requirements of the properties listed in the following table, an observed value or a calculated value shall be rounded as... View More

scope:

1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors.

1.1.1 The product shall be made from one of the following coppers, as denoted in the ordering information:

Previously
CopperUsed Desig-
UNS No.nation Type of Copper
C10100 OFEOxygen-free, electronic
C10200 OFOxygen-free without residual deoxidants
C10300 -Oxygen-free, extra low phosphorus
C10400, C10500,
C10700
OFS Oxygen-free, silver bearing
C11000 ETPElectrolytic tough pitch
C11300, C11400,
C11600
STP Silver-bearing tough pitch
C12000 DLPPhosphorized, low residual phosphorus

1.2 Unless otherwise specified, any one of the above coppers may be furnished.

1.3 Units-Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

abstract:

This specification covers seamless copper bus pipe and tube intended for use as electrical conductors. The material shall be manufactured by such hot-working, cold-working, and annealing... View More

Document History

October 1, 2023
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
May 1, 2015
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
May 1, 2015
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
October 1, 2010
Standard Specification for Seamless Copper Bus Pipe and Tube
This specification covers seamless copper bus pipe and tube intended for use as electrical conductors. The material shall be manufactured by such hot-working, cold-working, and annealing processing...
ASTM B188-09
October 1, 2009
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
April 10, 2002
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall normally be made from one of the following...
April 10, 2002
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall normally be made from one of the following...
Advertisement