ASTM International - ASTM B188-00

Standard Specification for Seamless Copper Bus Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 10
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors.

1.1.1 The product shall normally be made from one of the following coppers, as denoted in the ordering information:

Previously
CopperUsed Desig-
UNS No.nation Type of Copper
C10100 OFEOxygen-free, electronic
C10200 OFOxygen-free without residual deoxidants
C10300 -Oxygen-free, extra low phosphorus
C10400, C10500,C10700OFS Oxygen-free, silver bearing
C11000 ETPElectrolytic tough pitch
C11300, C11400,C11600STP Silver-bearing tough pitch
C12000 DLPPhosphorized, low residual phosphorus

1.2 Other coppers may be agreed upon between purchaser and supplier. Unless otherwise specified, any one of the above coppers may be furnished.

1.3 The values stated in inch-pound units are the standard. The values given in parentheses are for information only.

Document History

October 1, 2023
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
May 1, 2015
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
May 1, 2015
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
October 1, 2010
Standard Specification for Seamless Copper Bus Pipe and Tube
This specification covers seamless copper bus pipe and tube intended for use as electrical conductors. The material shall be manufactured by such hot-working, cold-working, and annealing processing...
October 1, 2009
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall be made from one of the following...
ASTM B188-00
April 10, 2002
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall normally be made from one of the following...
April 10, 2002
Standard Specification for Seamless Copper Bus Pipe and Tube
1.1 This specification establishes the requirements for seamless copper bus pipe and tube intended for use as electrical conductors. 1.1.1 The product shall normally be made from one of the following...
Advertisement