ASTM International - ASTM C933-23

Standard Specification for Welded Wire Lath

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2023
Status: active
Page Count: 2
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded... View More

Document History

ASTM C933-23
October 1, 2023
Standard Specification for Welded Wire Lath
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco. 1.2...
October 1, 2018
Standard Specification for Welded Wire Lath
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco....
August 15, 2014
Standard Specification for Welded Wire Lath
This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded...
May 1, 2013
Standard Specification for Welded Wire Lath
This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded...
December 1, 2011
Standard Specification for Welded Wire Lath
This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded...
July 15, 2009
Standard Specification for Welded Wire Lath
This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded...
November 15, 2007
Standard Specification for Welded Wire Lath
This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded...
August 1, 2007
Standard Specification for Welded Wire Lath
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco. 1.2...
July 1, 2007
Standard Specification for Welded Wire Lath
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco. 1.2...
October 1, 2005
Standard Specification for Welded Wire Lath
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco. 1.2...
May 1, 2004
Standard Specification for Welded Wire Lath
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco. 1.2...
November 10, 1996
Standard Specification for Welded Wire Lath
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco. 1.2...
November 10, 1996
Standard Specification for Welded Wire Lath
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco. 1.2...
Advertisement