ASTM International - ASTM C933-05
Standard Specification for Welded Wire Lath
| Organization: | ASTM International |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History